Murata Electronics 1.2UH 3.1A 22.8MOHM Inductor and Choke LQH5BPB1R2NT0L

Description
FIXED IND 1.2UH 3.1A 22.8MOHM SM Product overview: LQH5BPB1R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 3.1A, 22.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 3.1A, 22.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB1R2NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.2UH 3.1A 22.8MOHM SM Product overview: LQH5BPB1R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 3.1A, 22.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 3.1A, 22.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB1R2NT0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2UH 3.1A 22.8MOHM Inductor and Choke - 71-LQH5BPB1R2NT0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2UH 3.1A 22.8MOHM Inductor and Choke
71-LQH5BPB1R2NT0L
1.2UH 3.1A 22.8MOHM Inductor and Choke 71-LQH5BPB1R2NT0L
FIXED IND 1.2UH 3.1A 22.8MOHM SM Product overview: LQH5BPB1R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 3.1A, 22.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 3.1A, 22.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB1R2NT0L can be used for catalog matching and distributor lookup.

FIXED IND 1.2UH 3.1A 22.8MOHM SM Product overview: LQH5BPB1R2NT0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2UH, 3.1A, 22.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2UH, 3.1A, 22.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH5BPB1R2NT0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-9933-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9933-1-ND
Fixed Inductors 490-9933-1-ND
1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9933-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9933-2-ND
Fixed Inductors 490-9933-2-ND
1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-9933-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9933-6-ND
Fixed Inductors 490-9933-6-ND
1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

1.2µH Shielded Wirewound Inductor 3.1A 22.8mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1382537-LQH5BPB1R2NT0L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1382537-LQH5BPB1R2NT0L
Inductors, Coils, Chokes - Fixed Inductors 1382537-LQH5BPB1R2NT0L
Win Source Part Number: 1382537-LQH5BPB1R2NT 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH5 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) Inductance: 1.2 µH Height - Seated (Max): 0.087" (2.20mm) Standard Package: 500 pcs Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 90MHz Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 22.8mOhm Max Supplier Device Package: 2020 (5050 Metric) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. Current Rating (Amps): 3.1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics North America Base Product Number: LQH5BPB Current - Saturation (Isat): 5.4A Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1382537-LQH5BPB1R2NT0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH5
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
Inductance: 1.2 µH
Height - Seated (Max): 0.087" (2.20mm)
Standard Package: 500 pcs
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 90MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 22.8mOhm Max
Supplier Device Package: 2020 (5050 Metric)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
Current Rating (Amps): 3.1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics North America
Base Product Number: LQH5BPB
Current - Saturation (Isat): 5.4A
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH5BPB1R2NT0L 490-9933-1-ND 1382537-LQH5BPB1R2NT0L
Product Name 1.2UH 3.1A 22.8MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Range 1.2 microH 1.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-200 0402AF-200XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 1712-3627322520C221KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-3-137-415-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details