Murata Electronics SMD 3.3UH 2A 44 MOHM Inductor and Choke LQH55PN3R3NR0L

Description
FIXED IND 3.3UH 2A 44 MOHM SMD Product overview: LQH55PN3R3NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN3R3NR0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 3.3UH 2A 44 MOHM SMD Product overview: LQH55PN3R3NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN3R3NR0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 3.3UH 2A 44 MOHM Inductor and Choke - 71-LQH55PN3R3NR0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 3.3UH 2A 44 MOHM Inductor and Choke
71-LQH55PN3R3NR0L
SMD 3.3UH 2A 44 MOHM Inductor and Choke 71-LQH55PN3R3NR0L
FIXED IND 3.3UH 2A 44 MOHM SMD Product overview: LQH55PN3R3NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN3R3NR0L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2A 44 MOHM SMD Product overview: LQH55PN3R3NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 2A, 44 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 2A, 44 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN3R3NR0L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQH55PN3R3NR0L
1057238-LQH55PN3R3NR0L
Fixed Inductors - LQH55PN3R3NR0L 1057238-LQH55PN3R3NR0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057238-LQH55PN3R3NR 0L Packaging: Cut Reel Type: Wirewound Current Rating: 2A Inductance: 3.3μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±30% Current - Saturation: 2A Frequency - Self Resonant: 35MHz Frequency - Test: 100kHz Family Name: LQH55PN_R0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 44 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Alternative Parts (Cross-Reference): SCDS5D18T-3R3T-S-N; SC62LCB-3R3; SIL520-3R3; ASPI-4D22-3R3N; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057238-LQH55PN3R3NR0L
Packaging: Cut Reel
Type: Wirewound
Current Rating: 2A
Inductance: 3.3μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±30%
Current - Saturation: 2A
Frequency - Self Resonant: 35MHz
Frequency - Test: 100kHz
Family Name: LQH55PN_R0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 44 mOhm
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Alternative Parts (Cross-Reference): SCDS5D18T-3R3T-S-N; SC62LCB-3R3; SIL520-3R3; ASPI-4D22-3R3N;
Introduction Date: October 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH55PN3R3NR0L 1057238-LQH55PN3R3NR0L
Product Name SMD 3.3UH 2A 44 MOHM Inductor and Choke Fixed Inductors - LQH55PN3R3NR0L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Inductance Range 3.3 microH 3.3 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-222 0402DF-222XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-3-108-432-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details