Murata Electronics 2.7UH 2.15A 40 MOHM Inductor and Choke LQH55PN2R7NR0L

Description
FIXED IND 2.7UH 2.15A 40 MOHM Product overview: LQH55PN2R7NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 2.15A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 2.15A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN2R7NR0L can be used for catalog matching and distributor lookup.
Request a Quote
Description
FIXED IND 2.7UH 2.15A 40 MOHM Product overview: LQH55PN2R7NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 2.15A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 2.15A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN2R7NR0L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2.7UH 2.15A 40 MOHM Inductor and Choke - 71-LQH55PN2R7NR0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.7UH 2.15A 40 MOHM Inductor and Choke
71-LQH55PN2R7NR0L
2.7UH 2.15A 40 MOHM Inductor and Choke 71-LQH55PN2R7NR0L
FIXED IND 2.7UH 2.15A 40 MOHM Product overview: LQH55PN2R7NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 2.15A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 2.15A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN2R7NR0L can be used for catalog matching and distributor lookup.

FIXED IND 2.7UH 2.15A 40 MOHM Product overview: LQH55PN2R7NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7UH, 2.15A, 40 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.7UH, 2.15A, 40 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN2R7NR0L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQH55PN2R7NR0L
719067-LQH55PN2R7NR0L
Fixed Inductors - LQH55PN2R7NR0L 719067-LQH55PN2R7NR0L
Manufacturer: Murata Electronics North America Win Source Part Number: 719067-LQH55PN2R7NR0 L Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Shielded Inductance: 2.7μH Tolerance: ±30% Current - Saturation: 2.07A Frequency - Self Resonant: 50MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 40mOhm Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 2220 (5750 Metric) Height - Seated (Maximum): 0.197" Popularity: Low Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Current Rating (Amps): 2.15A Inductance Frequency - Test: 100kHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 719067-LQH55PN2R7NR0L
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Shielded
Inductance: 2.7μH
Tolerance: ±30%
Current - Saturation: 2.07A
Frequency - Self Resonant: 50MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 40mOhm
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 2220 (5750 Metric)
Height - Seated (Maximum): 0.197"
Popularity: Low
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Current Rating (Amps): 2.15A
Inductance Frequency - Test: 100kHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH55PN2R7NR0L 719067-LQH55PN2R7NR0L
Product Name 2.7UH 2.15A 40 MOHM Inductor and Choke Fixed Inductors - LQH55PN2R7NR0L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount
Technology Wirewound Wirewound
Inductance Range 2.7 microH 2.7 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - KQ0805TTER47J - 979207-KQ0805TTER47J - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.4700 microH
View Details
Power Inductors - 2176641-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 3.3 microH
View Details
Specs
Application RF Choke
View Details