Murata Power Solutions Fixed Inductors - LQH55PN2R2NR0L LQH55PN2R2NR0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780054-LQH55PN2R2NR0 L Series: LQH55 Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 2220 (5750 Metric) Current Rating: 2.5A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Current - Saturation: 2.1A Frequency - Self Resonant: 60MHz Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: LQH55PN_R0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31 mOhm Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ELL6PM2R0N; CDRH50D20T150NP-2R2N C ; SCDS5D18T-2R0T-S-N; CTP5020F-2R2N; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780054-LQH55PN2R2NR0 L Series: LQH55 Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 2220 (5750 Metric) Current Rating: 2.5A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Current - Saturation: 2.1A Frequency - Self Resonant: 60MHz Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: LQH55PN_R0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31 mOhm Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ELL6PM2R0N; CDRH50D20T150NP-2R2N C ; SCDS5D18T-2R0T-S-N; CTP5020F-2R2N; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH55PN2R2NR0L
780054-LQH55PN2R2NR0L
Fixed Inductors - LQH55PN2R2NR0L 780054-LQH55PN2R2NR0L
Manufacturer: Murata Electronics North America Win Source Part Number: 780054-LQH55PN2R2NR0 L Series: LQH55 Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 2220 (5750 Metric) Current Rating: 2.5A Shielding: Shielded Inductance: 2.2μH Mounting: SMD Tolerance: ±30% Current - Saturation: 2.1A Frequency - Self Resonant: 60MHz Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: LQH55PN_R0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 31 mOhm Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ELL6PM2R0N; CDRH50D20T150NP-2R2N C ; SCDS5D18T-2R0T-S-N; CTP5020F-2R2N; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780054-LQH55PN2R2NR0L
Series: LQH55
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 2220 (5750 Metric)
Current Rating: 2.5A
Shielding: Shielded
Inductance: 2.2μH
Mounting: SMD
Tolerance: ±30%
Current - Saturation: 2.1A
Frequency - Self Resonant: 60MHz
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: LQH55PN_R0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 31 mOhm
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): ELL6PM2R0N; CDRH50D20T150NP-2R2NC ; SCDS5D18T-2R0T-S-N; CTP5020F-2R2N;
Introduction Date: October 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now
SMD 2.2UH 2.5A 31 MOHM Inductor and Choke - 71-LQH55PN2R2NR0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.5A 31 MOHM Inductor and Choke
71-LQH55PN2R2NR0L
SMD 2.2UH 2.5A 31 MOHM Inductor and Choke 71-LQH55PN2R2NR0L
FIXED IND 2.2UH 2.5A 31 MOHM SMD Product overview: LQH55PN2R2NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN2R2NR0L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.5A 31 MOHM SMD Product overview: LQH55PN2R2NR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.5A, 31 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.5A, 31 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN2R2NR0L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH55PN2R2NR0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55PN2R2NR0L
Fixed Inductors LQH55PN2R2NR0L
FIXED IND 2.2UH 2.5A 31 MOHM SMD

FIXED IND 2.2UH 2.5A 31 MOHM SMD

Supplier's Site Datasheet
Power Inductor, 2.2Uh, 2.5A, 30%, 60Mhz; Inductance Murata - 39T4812 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 2.2Uh, 2.5A, 30%, 60Mhz; Inductance Murata
39T4812
Power Inductor, 2.2Uh, 2.5A, 30%, 60Mhz; Inductance Murata 39T4812
POWER INDUCTOR, 2.2UH, 2.5A, 30%, 60MHZ; Inductance:2.2µH; DC Resistance Max:0.031ohm; Self Resonant Frequency:60MHz; DC Current Rating:2.1A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH Series; Core Material:FerriteRoHS Compliant: Yes

POWER INDUCTOR, 2.2UH, 2.5A, 30%, 60MHZ; Inductance:2.2µH; DC Resistance Max:0.031ohm; Self Resonant Frequency:60MHz; DC Current Rating:2.1A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780054-LQH55PN2R2NR0L 71-LQH55PN2R2NR0L LQH55PN2R2NR0L 39T4812
Product Name Fixed Inductors - LQH55PN2R2NR0L SMD 2.2UH 2.5A 31 MOHM Inductor and Choke Fixed Inductors Power Inductor, 2.2Uh, 2.5A, 30%, 60Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Wirewound; Wirewound
Application RF Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TER135G - 1067831-KQ0805TER135G - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0603LS (1608) Series Wirewound Ferrite Beads - 0603LS-101 0603LS-101XJRC , 0603LS-101XGRC - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ceramic; Ferrite; Ceramic/Ferrite
Application RF Choke
View Details