Murata Electronics Fixed Inductors - LQH55PN220MR0L LQH55PN220MR0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057236-LQH55PN220MR 0L Packaging: Cut Reel Type: Wirewound Current Rating: 850mA Inductance: 22μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 670mA Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057236-LQH55PN220MR 0L Packaging: Cut Reel Type: Wirewound Current Rating: 850mA Inductance: 22μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 670mA Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH55PN220MR0L
1057236-LQH55PN220MR0L
Fixed Inductors - LQH55PN220MR0L 1057236-LQH55PN220MR0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057236-LQH55PN220MR 0L Packaging: Cut Reel Type: Wirewound Current Rating: 850mA Inductance: 22μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 670mA Frequency - Self Resonant: 10MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 260 mOhm Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 77 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057236-LQH55PN220MR0L
Packaging: Cut Reel
Type: Wirewound
Current Rating: 850mA
Inductance: 22μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 670mA
Frequency - Self Resonant: 10MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 260 mOhm
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance

Buy Now
22UH 850MA 260 MOHM Inductor and Choke - 71-LQH55PN220MR0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22UH 850MA 260 MOHM Inductor and Choke
71-LQH55PN220MR0L
22UH 850MA 260 MOHM Inductor and Choke 71-LQH55PN220MR0L
FIXED IND 22UH 850MA 260 MOHM Product overview: LQH55PN220MR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 850MA, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 850MA, 260 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN220MR0L can be used for catalog matching and distributor lookup.

FIXED IND 22UH 850MA 260 MOHM Product overview: LQH55PN220MR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22UH, 850MA, 260 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22UH, 850MA, 260 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN220MR0L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057236-LQH55PN220MR0L 71-LQH55PN220MR0L
Product Name Fixed Inductors - LQH55PN220MR0L 22UH 850MA 260 MOHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Application RF Choke
Inductance Range 22 microH 22 microH
Unlock Full Specs
to access all available technical data