Murata Power Solutions Fixed Inductors - LQH55PN100MR0L LQH55PN100MR0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780053-LQH55PN100MR0 L Series: LQH55 Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 2220 (5750 Metric) Current Rating: 1.25A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1A Frequency - Self Resonant: 20MHz Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: LQH55PN_R0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): SCDS5D18T-100M-S-N; HM66-40100LFTR; NPIS52D100MTRF; NPIS620E100MTRF; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 780053-LQH55PN100MR0 L Series: LQH55 Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 2220 (5750 Metric) Current Rating: 1.25A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1A Frequency - Self Resonant: 20MHz Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: LQH55PN_R0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): SCDS5D18T-100M-S-N; HM66-40100LFTR; NPIS52D100MTRF; NPIS620E100MTRF; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH55PN100MR0L
780053-LQH55PN100MR0L
Fixed Inductors - LQH55PN100MR0L 780053-LQH55PN100MR0L
Manufacturer: Murata Electronics North America Win Source Part Number: 780053-LQH55PN100MR0 L Series: LQH55 Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 2220 (5750 Metric) Current Rating: 1.25A Shielding: Shielded Inductance: 10μH Mounting: SMD Tolerance: ±20% Current - Saturation: 1A Frequency - Self Resonant: 20MHz Test Frequency: 100kHz Part Status: Obsolete(EOL) Family Name: LQH55PN_R0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 110 mOhm Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): SCDS5D18T-100M-S-N; HM66-40100LFTR; NPIS52D100MTRF; NPIS620E100MTRF; Introduction Date: October 16, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780053-LQH55PN100MR0L
Series: LQH55
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 2220 (5750 Metric)
Current Rating: 1.25A
Shielding: Shielded
Inductance: 10μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 1A
Frequency - Self Resonant: 20MHz
Test Frequency: 100kHz
Part Status: Obsolete(EOL)
Family Name: LQH55PN_R0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 110 mOhm
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): SCDS5D18T-100M-S-N; HM66-40100LFTR; NPIS52D100MTRF; NPIS620E100MTRF;
Introduction Date: October 16, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now
10UH 1.25A 110 MOHM Inductor and Choke - 71-LQH55PN100MR0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10UH 1.25A 110 MOHM Inductor and Choke
71-LQH55PN100MR0L
10UH 1.25A 110 MOHM Inductor and Choke 71-LQH55PN100MR0L
FIXED IND 10UH 1.25A 110 MOHM Product overview: LQH55PN100MR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.25A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.25A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN100MR0L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 1.25A 110 MOHM Product overview: LQH55PN100MR0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.25A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.25A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55PN100MR0L can be used for catalog matching and distributor lookup.

Supplier's Site
Power Inductor, 10Uh, 1.25A, 20%, 20Mhz; Inductance Murata - 39T4811 - Newark, An Avnet Company
Chicago, IL, United States
Power Inductor, 10Uh, 1.25A, 20%, 20Mhz; Inductance Murata
39T4811
Power Inductor, 10Uh, 1.25A, 20%, 20Mhz; Inductance Murata 39T4811
POWER INDUCTOR, 10UH, 1.25A, 20%, 20MHZ; Inductance:10µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:20MHz; DC Current Rating:1A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55P_R0 Series; Product Width:5.2mmRoHS Compliant: Yes

POWER INDUCTOR, 10UH, 1.25A, 20%, 20MHZ; Inductance:10µH; DC Resistance Max:0.11ohm; Self Resonant Frequency:20MHz; DC Current Rating:1A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55P_R0 Series; Product Width:5.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 780053-LQH55PN100MR0L 71-LQH55PN100MR0L 39T4811
Product Name Fixed Inductors - LQH55PN100MR0L 10UH 1.25A 110 MOHM Inductor and Choke Power Inductor, 10Uh, 1.25A, 20%, 20Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Application RF Choke
Inductance Range 10 microH 10 microH 10 microH
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
Fixed Inductors - 486-5771-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Leaded Inductors - 1678366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details