Murata Power Solutions Fixed Inductors LQH55DNR27M03L

Description
270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DNR27M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)

270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DNR27M03LTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)

270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DNR27M03LCT-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)

270nH Unshielded Wirewound Inductor 5.3A 14mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327914-LQH55DNR27M03L - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327914-LQH55DNR27M03L
Inductors, Coils, Chokes - Fixed Inductors 1327914-LQH55DNR27M03L
Manufacturer: Murata Electronics Win Source Part Number: 1327914-LQH55DNR27M0 3L Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Inductance: 270 nH Height - Seated (Max): 0.197" (5.00mm) Standard Package: 350 Mounting: Surface Mount Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 300MHz DC Resistance (DCR): 14mOhm Max Temperature Range - Operating: -40°C ~ 80°C Case / Package: 2220 (5750 Metric) ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): 5.3 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.4000 Other Part Number: 490-17888-2,490-1788 8-1,490-17888-6,LQH5 5DNR27M03L-ND Base Product Number: LQH55DN RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327914-LQH55DNR27M03L
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Inductance: 270 nH
Height - Seated (Max): 0.197" (5.00mm)
Standard Package: 350
Mounting: Surface Mount
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 300MHz
DC Resistance (DCR): 14mOhm Max
Temperature Range - Operating: -40°C ~ 80°C
Case / Package: 2220 (5750 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5.3 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.4000
Other Part Number: 490-17888-2,490-17888-1,490-17888-6,LQH55DNR27M03L-ND
Base Product Number: LQH55DN
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
SMD 5.3A 14 MOHM Inductor and Choke - 71-LQH55DNR27M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5.3A 14 MOHM Inductor and Choke
71-LQH55DNR27M03L
SMD 5.3A 14 MOHM Inductor and Choke 71-LQH55DNR27M03L
FIXED IND 270NH 5.3A 14 MOHM SMD Product overview: LQH55DNR27M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.3A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DNR27M03L can be used for catalog matching and distributor lookup.

FIXED IND 270NH 5.3A 14 MOHM SMD Product overview: LQH55DNR27M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.3A, 14 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 5.3A, 14 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DNR27M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DNR27M03LDKR-ND 1327914-LQH55DNR27M03L 71-LQH55DNR27M03L
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors SMD 5.3A 14 MOHM Inductor and Choke
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Fixed Inductors - LFC32TE1R0K - 960975-LFC32TE1R0K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 1 microH
Inductance Tolerance 10 (+/- %)
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2274JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details