Murata Power Solutions Fixed Inductors LQH55DN6R8M03L

Description
6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DN6R8M03LTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)

6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN6R8M03LCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)

6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN6R8M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)

6.8µH Unshielded Wirewound Inductor 2A 103.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
SMD 6.8UH 2A 103.6MOHM Inductor and Choke - 71-LQH55DN6R8M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 2A 103.6MOHM Inductor and Choke
71-LQH55DN6R8M03L
SMD 6.8UH 2A 103.6MOHM Inductor and Choke 71-LQH55DN6R8M03L
FIXED IND 6.8UH 2A 103.6MOHM SMD Product overview: LQH55DN6R8M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2A, 103.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2A, 103.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN6R8M03L can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 2A 103.6MOHM SMD Product overview: LQH55DN6R8M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 2A, 103.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 2A, 103.6MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN6R8M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH55DN6R8M03L
1204391-LQH55DN6R8M03L
Fixed Inductors - LQH55DN6R8M03L 1204391-LQH55DN6R8M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204391-LQH55DN6R8M0 3L Series: LQH55 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 2220 (5750 Metric) Current Rating: 2A Shielding: Unshielded Inductance: 6.8μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 25MHz Test Frequency: 1MHz Size: 0.224" L x 0.197" W (5.70mm x 5.00mm) Family Name: LQH55DN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 103.6 mOhm Max Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): 74437334068; ASPI-4D28-6R8N-T; ASPI-4D18-6R8N-T; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2024 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204391-LQH55DN6R8M03L
Series: LQH55
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 2220 (5750 Metric)
Current Rating: 2A
Shielding: Unshielded
Inductance: 6.8μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 25MHz
Test Frequency: 1MHz
Size: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Family Name: LQH55DN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 103.6 mOhm Max
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): 74437334068; ASPI-4D28-6R8N-T; ASPI-4D18-6R8N-T;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2024
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Choke, Coil, 6.8Uh, 2A, 20%, 25Mhz; Inductance Murata - 74M2855 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 6.8Uh, 2A, 20%, 25Mhz; Inductance Murata
74M2855
Choke, Coil, 6.8Uh, 2A, 20%, 25Mhz; Inductance Murata 74M2855
CHOKE, COIL, 6.8UH, 2A, 20%, 25MHZ; Inductance:6.8µH; DC Resistance Max:0.074ohm; Self Resonant Frequency:25MHz; DC Current Rating:2A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

CHOKE, COIL, 6.8UH, 2A, 20%, 25MHZ; Inductance:6.8µH; DC Resistance Max:0.074ohm; Self Resonant Frequency:25MHz; DC Current Rating:2A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site
Fixed Inductors - LQH55DN6R8M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN6R8M03L
Fixed Inductors LQH55DN6R8M03L
FIXED IND 6.8UH 2A 103.6MOHM SMD

FIXED IND 6.8UH 2A 103.6MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DN6R8M03LTR-ND 71-LQH55DN6R8M03L 1204391-LQH55DN6R8M03L 74M2855 LQH55DN6R8M03L
Product Name Fixed Inductors SMD 6.8UH 2A 103.6MOHM Inductor and Choke Fixed Inductors - LQH55DN6R8M03L Choke, Coil, 6.8Uh, 2A, 20%, 25Mhz; Inductance Murata Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D21D-1N15-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details