Murata Power Solutions 680UH 190MA 11.34 OHM Inductor and Choke LQH55DN681M03L

Description
FIXED IND 680UH 190MA 11.34 OHM Product overview: LQH55DN681M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 190MA, 11.34 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 190MA, 11.34 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN681M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 680UH 190MA 11.34 OHM Product overview: LQH55DN681M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 190MA, 11.34 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 190MA, 11.34 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN681M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
680UH 190MA 11.34 OHM Inductor and Choke - 71-LQH55DN681M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
680UH 190MA 11.34 OHM Inductor and Choke
71-LQH55DN681M03L
680UH 190MA 11.34 OHM Inductor and Choke 71-LQH55DN681M03L
FIXED IND 680UH 190MA 11.34 OHM Product overview: LQH55DN681M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 190MA, 11.34 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 190MA, 11.34 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN681M03L can be used for catalog matching and distributor lookup.

FIXED IND 680UH 190MA 11.34 OHM Product overview: LQH55DN681M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680UH, 190MA, 11.34 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 680UH, 190MA, 11.34 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN681M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH55DN681M03LCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 190MA 11.34 OHM

FIXED IND 680UH 190MA 11.34 OHM

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN681M03LTR-ND - DigiKey
Thief River Falls, MN, United States
680µH Unshielded Wirewound Inductor 190mA 11.34Ohm Max 2220 (5750 Metric)

680µH Unshielded Wirewound Inductor 190mA 11.34Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN681M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 680UH 190MA 11.34 OHM

FIXED IND 680UH 190MA 11.34 OHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH55DN681M03L
780052-LQH55DN681M03L
Fixed Inductors - LQH55DN681M03L 780052-LQH55DN681M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 780052-LQH55DN681M03 L Series: LQH55 Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 80°C Package: 2220 (5750 Metric) Current Rating: 190mA Shielding: Unshielded Inductance: 680μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 1.9MHz Test Frequency: 100kHz Family Name: LQH55DN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 11.34 Ohm Max Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm) Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): SQC575047T-681K-N; NPIS63T681KTRF; AISC-2220H-681M-T; NPI63T681KTRF; Introduction Date: February 23, 2006 ECCN: EAR99 Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 780052-LQH55DN681M03L
Series: LQH55
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 80°C
Package: 2220 (5750 Metric)
Current Rating: 190mA
Shielding: Unshielded
Inductance: 680μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 1.9MHz
Test Frequency: 100kHz
Family Name: LQH55DN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 11.34 Ohm Max
Dimension: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): SQC575047T-681K-N; NPIS63T681KTRF; AISC-2220H-681M-T; NPI63T681KTRF;
Introduction Date: February 23, 2006
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - LQH55DN681M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN681M03L
Fixed Inductors LQH55DN681M03L
FIXED IND 680UH 190MA 11.34 OHM

FIXED IND 680UH 190MA 11.34 OHM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH55DN681M03L 490-LQH55DN681M03LCT-ND 780052-LQH55DN681M03L LQH55DN681M03L
Product Name 680UH 190MA 11.34 OHM Inductor and Choke Fixed Inductors Fixed Inductors - LQH55DN681M03L Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 680 microH 680 microH 680 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - CME375-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Leaded Inductors - 1910784P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 78 ohms
Rated DC Current 55 milliamps
Lead Style Axial
View Details