FIXED IND 68UH 640MA 938MOHM SMD Product overview: LQH55DN680M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 68UH, 640MA, 938MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 68UH, 640MA, 938MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN680M03L can be used for catalog matching and distributor lookup.
68µH Unshielded Wirewound Inductor 640mA 938mOhm Max 2220 (5750 Metric)
68µH Unshielded Wirewound Inductor 640mA 938mOhm Max 2220 (5750 Metric)
68µH Unshielded Wirewound Inductor 640mA 938mOhm Max 2220 (5750 Metric)
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7255339 | 71-LQH55DN680M03L | 490-LQH55DN680M03LTR-ND |
| Product Name | Surface Mount Inductors | SMD 68UH 640MA 938MOHM Inductor and Choke | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | |
| Inductance Range | 68 microH | 68 microH | |
| Standards and Certifications | RoHS | RoHS | |
| EIA Case Size | 2220 (5650m) | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |