4.7µH Unshielded Wirewound Inductor 2.7A 57.4mOhm Max 2220 (5750 Metric)
4.7µH Unshielded Wirewound Inductor 2.7A 57.4mOhm Max 2220 (5750 Metric)
4.7µH Unshielded Wirewound Inductor 2.7A 57.4mOhm Max 2220 (5750 Metric)
FIXED IND 4.7UH 2.7A 57.4MOHM SM Product overview: LQH55DN4R7M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 2.7A, 57.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 2.7A, 57.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN4R7M03L can be used for catalog matching and distributor lookup.
CHOKE, COIL, 4.7UH, 2.7A, 20%, 30MHZ; Inductance:4.7µH; DC Resistance Max:0.041ohm; Self Resonant Frequency:30MHz; DC Current Rating:2.7A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:FerriteRoHS
FIXED IND 4.7UH 2.7A 57.4MOHM SM
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-LQH55DN4R7M03LTR-ND | 71-LQH55DN4R7M03L | 7255311 | 7255311P | 74M2851 | LQH55DN4R7M03L |
| Product Name | Fixed Inductors | 4.7UH 2.7A 57.4MOHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Choke, Coil, 4.7Uh, 2.7A, 20%, 30Mhz; Inductance Murata | Fixed Inductors |
| Operating Temperature | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | -40 to 80 C (-40 to 176 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |