Murata Power Solutions Fixed Inductors LQH55DN472M03L

Description
4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DN472M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)

4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN472M03LCT-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)

4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN472M03LTR-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)

4.7mH Unshielded Wirewound Inductor 70mA 61.04Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
4.7MH 70MA 61.04OHM Inductor and Choke - 71-LQH55DN472M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 70MA 61.04OHM Inductor and Choke
71-LQH55DN472M03L
4.7MH 70MA 61.04OHM Inductor and Choke 71-LQH55DN472M03L
FIXED IND 4.7MH 70MA 61.04OHM SM Product overview: LQH55DN472M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 70MA, 61.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 70MA, 61.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN472M03L can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 70MA 61.04OHM SM Product overview: LQH55DN472M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 70MA, 61.04OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 70MA, 61.04OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN472M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH55DN472M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN472M03L
Fixed Inductors LQH55DN472M03L
FIXED IND 4.7MH 70MA 61.04OHM SM

FIXED IND 4.7MH 70MA 61.04OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DN472M03LDKR-ND 71-LQH55DN472M03L LQH55DN472M03L
Product Name Fixed Inductors 4.7MH 70MA 61.04OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQT0402TTD47NH - 984258-KQT0402TTD47NH - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0470 microH
View Details
Fixed Inductors - 1674-CL1008-J684JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-82N 0402CS-82NXJRW , 0402CS-82NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details