Murata Power Solutions Surface Mount Inductors LQH55DN470M03L

Description
Murata LQH55DN470M03L
Request a Quote Datasheet
Description
Murata LQH55DN470M03L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7255320 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255320
Surface Mount Inductors 7255320
Murata LQH55DN470M03L

Murata LQH55DN470M03L

Supplier's Site
Surface Mount Inductors - 7255320P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255320P
Surface Mount Inductors 7255320P
Murata LQH55DN470M03L

Murata LQH55DN470M03L

Supplier's Site
Surface Mount Inductors - 1618033 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1618033
Surface Mount Inductors 1618033
Murata LQH55DN470M03L

Murata LQH55DN470M03L

Supplier's Site
SMD 47UH 800MA 560MOHM Inductor and Choke - 71-LQH55DN470M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 800MA 560MOHM Inductor and Choke
71-LQH55DN470M03L
SMD 47UH 800MA 560MOHM Inductor and Choke 71-LQH55DN470M03L
FIXED IND 47UH 800MA 560MOHM SMD Product overview: LQH55DN470M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 800MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 800MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN470M03L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 800MA 560MOHM SMD Product overview: LQH55DN470M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 800MA, 560MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 800MA, 560MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN470M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH55DN470M03LCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 800mA 560mOhm Max 2220 (5750 Metric)

47µH Unshielded Wirewound Inductor 800mA 560mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN470M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 800mA 560mOhm Max 2220 (5750 Metric)

47µH Unshielded Wirewound Inductor 800mA 560mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN470M03LTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Unshielded Wirewound Inductor 800mA 560mOhm Max 2220 (5750 Metric)

47µH Unshielded Wirewound Inductor 800mA 560mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - LQH55DN470M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN470M03L
Fixed Inductors LQH55DN470M03L
FIXED IND 47UH 800MA 560MOHM SMD

FIXED IND 47UH 800MA 560MOHM SMD

Supplier's Site Datasheet
Choke, Coil, 47Uh, 0.8A, 20%, 10Mhz; Inductance Murata - 74M2852 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 47Uh, 0.8A, 20%, 10Mhz; Inductance Murata
74M2852
Choke, Coil, 47Uh, 0.8A, 20%, 10Mhz; Inductance Murata 74M2852
CHOKE, COIL, 47UH, 0.8A, 20%, 10MHZ; Inductance:47µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:10MHz; DC Current Rating:800mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

CHOKE, COIL, 47UH, 0.8A, 20%, 10MHZ; Inductance:47µH; DC Resistance Max:0.4ohm; Self Resonant Frequency:10MHz; DC Current Rating:800mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 7255320 7255320P 71-LQH55DN470M03L 490-LQH55DN470M03LCT-ND LQH55DN470M03L 74M2852
Product Name Surface Mount Inductors Surface Mount Inductors SMD 47UH 800MA 560MOHM Inductor and Choke Fixed Inductors Fixed Inductors Choke, Coil, 47Uh, 0.8A, 20%, 10Mhz; Inductance Murata
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 47 microH 47 microH 47 microH 47 microH 47 microH
Standards and Certifications RoHS RoHS RoHS RoHS
EIA Case Size 2220 (5650m) 2220
Rated DC Current 800 milliamps 800 milliamps 800 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-2R2M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers