Murata Power Solutions Fixed Inductors LQH55DN3R3M03L

Description
3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DN3R3M03LTR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)

3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN3R3M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)

3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN3R3M03LCT-ND - DigiKey
Thief River Falls, MN, United States
3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)

3.3µH Unshielded Wirewound Inductor 2.9A 50.4mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
3.3UH 2.9A 50.4MOHM Inductor and Choke - 71-LQH55DN3R3M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 2.9A 50.4MOHM Inductor and Choke
71-LQH55DN3R3M03L
3.3UH 2.9A 50.4MOHM Inductor and Choke 71-LQH55DN3R3M03L
FIXED IND 3.3UH 2.9A 50.4MOHM SM Product overview: LQH55DN3R3M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.9A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.9A, 50.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN3R3M03L can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 2.9A 50.4MOHM SM Product overview: LQH55DN3R3M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 2.9A, 50.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 2.9A, 50.4MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN3R3M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH55DN3R3M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN3R3M03L
Fixed Inductors LQH55DN3R3M03L
FIXED IND 3.3UH 2.9A 50.4MOHM SM

FIXED IND 3.3UH 2.9A 50.4MOHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DN3R3M03LTR-ND 71-LQH55DN3R3M03L LQH55DN3R3M03L
Product Name Fixed Inductors 3.3UH 2.9A 50.4MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1911153P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 1.6 ohms
Rated DC Current 400 milliamps
Lead Style Axial
View Details