Murata Power Solutions 2.2UH 3.2A 40.6MOHM Inductor and Choke LQH55DN2R2M03L

Description
FIXED IND 2.2UH 3.2A 40.6MOHM SM Product overview: LQH55DN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 40.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 40.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN2R2M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 3.2A 40.6MOHM SM Product overview: LQH55DN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 40.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 40.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN2R2M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.2UH 3.2A 40.6MOHM Inductor and Choke - 71-LQH55DN2R2M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 3.2A 40.6MOHM Inductor and Choke
71-LQH55DN2R2M03L
2.2UH 3.2A 40.6MOHM Inductor and Choke 71-LQH55DN2R2M03L
FIXED IND 2.2UH 3.2A 40.6MOHM SM Product overview: LQH55DN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 40.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 40.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN2R2M03L can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 3.2A 40.6MOHM SM Product overview: LQH55DN2R2M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 3.2A, 40.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 3.2A, 40.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN2R2M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH55DN2R2M03LTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 3.2A 40.6mOhm Max 2220 (5750 Metric)

2.2µH Unshielded Wirewound Inductor 3.2A 40.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN2R2M03LCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 3.2A 40.6mOhm Max 2220 (5750 Metric)

2.2µH Unshielded Wirewound Inductor 3.2A 40.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN2R2M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Unshielded Wirewound Inductor 3.2A 40.6mOhm Max 2220 (5750 Metric)

2.2µH Unshielded Wirewound Inductor 3.2A 40.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - LQH55DN2R2M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN2R2M03L
Fixed Inductors LQH55DN2R2M03L
FIXED IND 2.2UH 3.2A 40.6MOHM SM

FIXED IND 2.2UH 3.2A 40.6MOHM SM

Supplier's Site Datasheet
Choke, Coil, 2.2Uh, 3.2A, 20%, 80Mhz; Inductance Murata - 74M2844 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 2.2Uh, 3.2A, 20%, 80Mhz; Inductance Murata
74M2844
Choke, Coil, 2.2Uh, 3.2A, 20%, 80Mhz; Inductance Murata 74M2844
CHOKE, COIL, 2.2UH, 3.2A, 20%, 80MHZ; Inductance:2.2µH; DC Resistance Max:0.029ohm; Self Resonant Frequency:80MHz; DC Current Rating:3.2A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:FerriteRoHS Compliant: Yes

CHOKE, COIL, 2.2UH, 3.2A, 20%, 80MHZ; Inductance:2.2µH; DC Resistance Max:0.029ohm; Self Resonant Frequency:80MHz; DC Current Rating:3.2A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH55DN2R2M03L 490-LQH55DN2R2M03LTR-ND LQH55DN2R2M03L 74M2844
Product Name 2.2UH 3.2A 40.6MOHM Inductor and Choke Fixed Inductors Fixed Inductors Choke, Coil, 2.2Uh, 3.2A, 20%, 80Mhz; Inductance Murata
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-3R3MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMF Series 39 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-393800 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 39000 microH
View Details
2 suppliers