Murata Power Solutions Fixed Inductors LQH55DN221M03L

Description
220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH55DN221M03LTR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)

220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN221M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)

220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN221M03LCT-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)

220µH Unshielded Wirewound Inductor 320mA 3.36Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
220UH 320MA 3.36OHM Inductor and Choke - 71-LQH55DN221M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 320MA 3.36OHM Inductor and Choke
71-LQH55DN221M03L
220UH 320MA 3.36OHM Inductor and Choke 71-LQH55DN221M03L
FIXED IND 220UH 320MA 3.36OHM SM Product overview: LQH55DN221M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 320MA, 3.36OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 320MA, 3.36OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN221M03L can be used for catalog matching and distributor lookup.

FIXED IND 220UH 320MA 3.36OHM SM Product overview: LQH55DN221M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 320MA, 3.36OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 320MA, 3.36OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN221M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH55DN221M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN221M03L
Fixed Inductors LQH55DN221M03L
FIXED IND 220UH 320MA 3.36OHM SM

FIXED IND 220UH 320MA 3.36OHM SM

Supplier's Site Datasheet
Choke, Coil, 220Uh, 0.32A, 20%, 4Mhz; Inductance Murata - 74M2846 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 220Uh, 0.32A, 20%, 4Mhz; Inductance Murata
74M2846
Choke, Coil, 220Uh, 0.32A, 20%, 4Mhz; Inductance Murata 74M2846
CHOKE, COIL, 220UH, 0.32A, 20%, 4MHZ; Inductance:220µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:4MHz; DC Current Rating:320mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

CHOKE, COIL, 220UH, 0.32A, 20%, 4MHZ; Inductance:220µH; DC Resistance Max:2.4ohm; Self Resonant Frequency:4MHz; DC Current Rating:320mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH55DN221M03LTR-ND 71-LQH55DN221M03L LQH55DN221M03L 74M2846
Product Name Fixed Inductors 220UH 320MA 3.36OHM Inductor and Choke Fixed Inductors Choke, Coil, 220Uh, 0.32A, 20%, 4Mhz; Inductance Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Common Mode Chokes - 486-DKIH-3352-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers