Murata Power Solutions SMD 1UH 4A 26.6 MOHM Inductor and Choke LQH55DN1R0M03L

Description
FIXED IND 1UH 4A 26.6 MOHM SMD Product overview: LQH55DN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 26.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 26.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN1R0M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4A 26.6 MOHM SMD Product overview: LQH55DN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 26.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 26.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN1R0M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4A 26.6 MOHM Inductor and Choke - 71-LQH55DN1R0M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4A 26.6 MOHM Inductor and Choke
71-LQH55DN1R0M03L
SMD 1UH 4A 26.6 MOHM Inductor and Choke 71-LQH55DN1R0M03L
FIXED IND 1UH 4A 26.6 MOHM SMD Product overview: LQH55DN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 26.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 26.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN1R0M03L can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4A 26.6 MOHM SMD Product overview: LQH55DN1R0M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4A, 26.6 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4A, 26.6 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN1R0M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH55DN1R0M03L
1057232-LQH55DN1R0M03L
Fixed Inductors - LQH55DN1R0M03L 1057232-LQH55DN1R0M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057232-LQH55DN1R0M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 4A Inductance: 1μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 150MHz Frequency - Test: 1MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 26.6 mOhm Max Status: Active Temperature Range - Operating: -40°C to 85°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057232-LQH55DN1R0M03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 4A
Inductance: 1μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 150MHz
Frequency - Test: 1MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 26.6 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 85°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN1R0M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 4A 26.6mOhm Max 2220 (5750 Metric)

1µH Unshielded Wirewound Inductor 4A 26.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN1R0M03LCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 4A 26.6mOhm Max 2220 (5750 Metric)

1µH Unshielded Wirewound Inductor 4A 26.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN1R0M03LTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Unshielded Wirewound Inductor 4A 26.6mOhm Max 2220 (5750 Metric)

1µH Unshielded Wirewound Inductor 4A 26.6mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - LQH55DN1R0M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN1R0M03L
Fixed Inductors LQH55DN1R0M03L
FIXED IND 1UH 4A 26.6 MOHM SMD

FIXED IND 1UH 4A 26.6 MOHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH55DN1R0M03L
Inductors/Coils/Transformers >> Power Inductors LQH55DN1R0M03L
4A 1uH ±20% 2220 Power Inductors ROHS

4A 1uH ±20% 2220 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQH55DN1R0M03L 1057232-LQH55DN1R0M03L 490-LQH55DN1R0M03LDKR-ND LQH55DN1R0M03L LQH55DN1R0M03L
Product Name SMD 1UH 4A 26.6 MOHM Inductor and Choke Fixed Inductors - LQH55DN1R0M03L Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1620140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1400 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-3143-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - LFC32TE4R7J - 1069444-LFC32TE4R7J - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 4.7 microH
Inductance Tolerance 5 (+/- %)
View Details