Murata Power Solutions SMD 15UH 1.4A 210 MOHM Inductor and Choke LQH55DN150M03L

Description
FIXED IND 15UH 1.4A 210 MOHM SMD Product overview: LQH55DN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN150M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15UH 1.4A 210 MOHM SMD Product overview: LQH55DN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN150M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 15UH 1.4A 210 MOHM Inductor and Choke - 71-LQH55DN150M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 1.4A 210 MOHM Inductor and Choke
71-LQH55DN150M03L
SMD 15UH 1.4A 210 MOHM Inductor and Choke 71-LQH55DN150M03L
FIXED IND 15UH 1.4A 210 MOHM SMD Product overview: LQH55DN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN150M03L can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.4A 210 MOHM SMD Product overview: LQH55DN150M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 1.4A, 210 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 1.4A, 210 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN150M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH55DN150M03L
1204390-LQH55DN150M03L
Fixed Inductors - LQH55DN150M03L 1204390-LQH55DN150M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204390-LQH55DN150M0 3L Series: LQH55 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 80°C Package: 2220 (5750 Metric) Current Rating: 1.4A Shielding: Unshielded Inductance: 15μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 17MHz Test Frequency: 1MHz Size: 0.224" L x 0.197" W (5.70mm x 5.00mm) Family Name: LQH55DN_03 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 210 mOhm Max Manufacturer Homepage: www.murata.com Height - Seated (Maximum): 0.197" (5.00mm) Alternative Parts (Cross-Reference): ASPI-4D18-150N-T; ASPI-4D22-150N-T; ASPI-0428S-150-T; Introduction Date: February 23, 2006 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2024 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204390-LQH55DN150M03L
Series: LQH55
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 80°C
Package: 2220 (5750 Metric)
Current Rating: 1.4A
Shielding: Unshielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 17MHz
Test Frequency: 1MHz
Size: 0.224" L x 0.197" W (5.70mm x 5.00mm)
Family Name: LQH55DN_03
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 210 mOhm Max
Manufacturer Homepage: www.murata.com
Height - Seated (Maximum): 0.197" (5.00mm)
Alternative Parts (Cross-Reference): ASPI-4D18-150N-T; ASPI-4D22-150N-T; ASPI-0428S-150-T;
Introduction Date: February 23, 2006
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2024
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN150M03LCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 1.4A 210mOhm Max 2220 (5750 Metric)

15µH Unshielded Wirewound Inductor 1.4A 210mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN150M03LTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 1.4A 210mOhm Max 2220 (5750 Metric)

15µH Unshielded Wirewound Inductor 1.4A 210mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN150M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 1.4A 210mOhm Max 2220 (5750 Metric)

15µH Unshielded Wirewound Inductor 1.4A 210mOhm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - LQH55DN150M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN150M03L
Fixed Inductors LQH55DN150M03L
FIXED IND 15UH 1.4A 210 MOHM SMD

FIXED IND 15UH 1.4A 210 MOHM SMD

Supplier's Site Datasheet
Choke, Coil, 15Uh, 1.4A, 20%, 17Mhz; Inductance Murata - 74M2842 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 15Uh, 1.4A, 20%, 17Mhz; Inductance Murata
74M2842
Choke, Coil, 15Uh, 1.4A, 20%, 17Mhz; Inductance Murata 74M2842
CHOKE, COIL, 15UH, 1.4A, 20%, 17MHZ; Inductance:15µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:17MHz; DC Current Rating:1.4A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

CHOKE, COIL, 15UH, 1.4A, 20%, 17MHZ; Inductance:15µH; DC Resistance Max:0.15ohm; Self Resonant Frequency:17MHz; DC Current Rating:1.4A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH55DN150M03L 1204390-LQH55DN150M03L 490-LQH55DN150M03LCT-ND LQH55DN150M03L 74M2842
Product Name SMD 15UH 1.4A 210 MOHM Inductor and Choke Fixed Inductors - LQH55DN150M03L Fixed Inductors Fixed Inductors Choke, Coil, 15Uh, 1.4A, 20%, 17Mhz; Inductance Murata
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 15 microH 15 microH 15 microH 15 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5726-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
CMT8100 Series Common Mode Inductors - CMT-8121 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 1000 to ? microH
View Details
3 suppliers