Murata Power Solutions SMD 100UH 560MA 1.2OHM Inductor and Choke LQH55DN101M03L

Description
FIXED IND 100UH 560MA 1.2OHM SMD Product overview: LQH55DN101M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 560MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 560MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN101M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 100UH 560MA 1.2OHM SMD Product overview: LQH55DN101M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 560MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 560MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN101M03L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 560MA 1.2OHM Inductor and Choke - 71-LQH55DN101M03L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 560MA 1.2OHM Inductor and Choke
71-LQH55DN101M03L
SMD 100UH 560MA 1.2OHM Inductor and Choke 71-LQH55DN101M03L
FIXED IND 100UH 560MA 1.2OHM SMD Product overview: LQH55DN101M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 560MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 560MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN101M03L can be used for catalog matching and distributor lookup.

FIXED IND 100UH 560MA 1.2OHM SMD Product overview: LQH55DN101M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 560MA, 1.2OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 560MA, 1.2OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN101M03L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQH55DN101M03L
1057228-LQH55DN101M03L
Fixed Inductors - LQH55DN101M03L 1057228-LQH55DN101M03L
Manufacturer: Murata Electronics North America Win Source Part Number: 1057228-LQH55DN101M0 3L Packaging: Reel - TR Type: Wirewound Current Rating: 560mA Inductance: 100μH Height - Seated (Max): 0.197" (5.00mm) Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 6.5MHz Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Status: Active Temperature Range - Operating: -40°C to 80°C Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057228-LQH55DN101M03L
Packaging: Reel - TR
Type: Wirewound
Current Rating: 560mA
Inductance: 100μH
Height - Seated (Max): 0.197" (5.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 6.5MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 Ohm Max
Status: Active
Temperature Range - Operating: -40°C to 80°C
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN101M03LDKR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 560mA 1.2Ohm Max 2220 (5750 Metric)

100µH Unshielded Wirewound Inductor 560mA 1.2Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN101M03LTR-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 560mA 1.2Ohm Max 2220 (5750 Metric)

100µH Unshielded Wirewound Inductor 560mA 1.2Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH55DN101M03LCT-ND - DigiKey
Thief River Falls, MN, United States
100µH Unshielded Wirewound Inductor 560mA 1.2Ohm Max 2220 (5750 Metric)

100µH Unshielded Wirewound Inductor 560mA 1.2Ohm Max 2220 (5750 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7255276 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255276
Surface Mount Inductors 7255276
Murata LQH55DN101M03L

Murata LQH55DN101M03L

Supplier's Site
Surface Mount Inductors - 7255276P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7255276P
Surface Mount Inductors 7255276P
Murata LQH55DN101M03L

Murata LQH55DN101M03L

Supplier's Site
Surface Mount Inductors - 1675564 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1675564
Surface Mount Inductors 1675564
Murata LQH55DN101M03L

Murata LQH55DN101M03L

Supplier's Site
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQH55DN101M03L
Inductors/Coils/Transformers >> Power Inductors LQH55DN101M03L
560mA 100uH ±20% SMD,5x5.7mm Power Inductors ROHS

560mA 100uH ±20% SMD,5x5.7mm Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQH55DN101M03L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH55DN101M03L
Fixed Inductors LQH55DN101M03L
FIXED IND 100UH 560MA 1.2OHM SMD

FIXED IND 100UH 560MA 1.2OHM SMD

Supplier's Site Datasheet
Choke, Coil, 100Uh, 0.56A, 20%, 6.5Mhz; Inductance Murata - 74M2839 - Newark, An Avnet Company
Chicago, IL, United States
Choke, Coil, 100Uh, 0.56A, 20%, 6.5Mhz; Inductance Murata
74M2839
Choke, Coil, 100Uh, 0.56A, 20%, 6.5Mhz; Inductance Murata 74M2839
CHOKE, COIL, 100UH, 0.56A, 20%, 6.5MHZ; Inductance:100µH; DC Resistance Max:0.86ohm; Self Resonant Frequency:6.5MHz; DC Current Rating:560mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Product Width:5mm RoHS Compliant: Yes

CHOKE, COIL, 100UH, 0.56A, 20%, 6.5MHZ; Inductance:100µH; DC Resistance Max:0.86ohm; Self Resonant Frequency:6.5MHz; DC Current Rating:560mA; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Product Width:5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH55DN101M03L 1057228-LQH55DN101M03L 490-LQH55DN101M03LDKR-ND 7255276 7255276P LQH55DN101M03L LQH55DN101M03L 74M2839
Product Name SMD 100UH 560MA 1.2OHM Inductor and Choke Fixed Inductors - LQH55DN101M03L Fixed Inductors Surface Mount Inductors Surface Mount Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Choke, Coil, 100Uh, 0.56A, 20%, 6.5Mhz; Inductance Murata
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH 100 microH
Unlock Full Specs
to access all available technical data