10µH Unshielded Wirewound Inductor 1.7A 130.2mOhm Max 2220 (5750 Metric)
10µH Unshielded Wirewound Inductor 1.7A 130.2mOhm Max 2220 (5750 Metric)
10µH Unshielded Wirewound Inductor 1.7A 130.2mOhm Max 2220 (5750 Metric)
FIXED IND 10UH 1.7A 130.2MOHM SM Product overview: LQH55DN100M03L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UH, 1.7A, 130.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10UH, 1.7A, 130.2MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH55DN100M03L can be used for catalog matching and distributor lookup.
CHOKE, COIL, 10UH, 1.7A, 20%, 20MHZ; Inductance:10µH; DC Resistance Max:0.093ohm; Self Resonant Frequency:20MHz; DC Current Rating:1.7A; Inductor Case / Package:2220 [5650 Metric]; Product Range:LQH55D Series; Core Material:Ferrite RoHS Compliant: Yes
FIXED IND 10UH 1.7A 130.2MOHM SM
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 7255272 | 7255272P | 490-LQH55DN100M03LTR-ND | 71-LQH55DN100M03L | 74M2838 | LQH55DN100M03L |
| Product Name | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | 10UH 1.7A 130.2MOHM Inductor and Choke | Choke, Coil, 10Uh, 1.7A, 20%, 20Mhz; Inductance Murata | Fixed Inductors |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||
| EIA Case Size | 2220 (5650m) | 2220 | ||||
| Rated DC Current | 1700 milliamps | 1700 milliamps | 1700 milliamps |