Murata Electronics Fixed Inductors LQH44PN6R8MPRL

Description
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN6R8MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)

6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN6R8MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)

6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN6R8MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)

6.8µH Shielded Wirewound Inductor 1.5A 100mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - LQH44PN6R8MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN6R8MPRL
Fixed Inductors LQH44PN6R8MPRL
FIXED IND 6.8UH 1850MA NONAUTO

FIXED IND 6.8UH 1850MA NONAUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PN6R8MPRLCT-ND LQH44PN6R8MPRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670285 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 47000 microH
View Details
Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 50-ECS-MPIP0420-6R8MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details