Murata Electronics Fixed Inductors LQH44PN680MPRL

Description
68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)
Request a Quote Datasheet
Description
68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN680MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)

68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN680MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)

68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN680MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)

68µH Shielded Wirewound Inductor 500mA 1Ohm 1616 (4040 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH44PN680MPRLCT-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J685JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1678185 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details