Murata Power Solutions Fixed Inductors LQH44PN4R7MGRL

Description
4.7µH Shielded Wirewound Inductor 960mA 156mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 960mA 156mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-9927-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-9927-2-ND
Fixed Inductors 490-9927-2-ND
4.7µH Shielded Wirewound Inductor 960mA 156mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 960mA 156mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-9927-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data