Murata Electronics Fixed Inductors LQH44PN470MPRL

Description
47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN470MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)

47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN470MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)

47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN470MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)

47µH Shielded Wirewound Inductor 600mA 650mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - LQH44PN470MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN470MPRL
Fixed Inductors LQH44PN470MPRL
FIXED IND 47UH 750MA NONAUTO

FIXED IND 47UH 750MA NONAUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PN470MPRLCT-ND LQH44PN470MPRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - 2-2176636-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 150 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers