Murata Electronics Fixed Inductors LQH44PN330MPRL

Description
33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)
Request a Quote Datasheet
Description
33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH44PN330MPRLTR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)

33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN330MPRLDKR-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)

33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQH44PN330MPRLCT-ND - DigiKey
Thief River Falls, MN, United States
33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)

33µH Shielded Wirewound Inductor 740mA 460mOhm 1616 (4040 Metric)

Buy Now Datasheet
Fixed Inductors - LQH44PN330MPRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH44PN330MPRL
Fixed Inductors LQH44PN330MPRL
FIXED IND 33UH 880MA NONAUTO

FIXED IND 33UH 880MA NONAUTO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH44PN330MPRLTR-ND LQH44PN330MPRL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567607 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details