2.2µH Shielded Wirewound Inductor 1.8A 58.8mOhm Max Nonstandard
FIXED IND 2.2UH 1.8A 58.8MOHM SM Product overview: LQH44PN2R2MP0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.8A, 58.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.8A, 58.8MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH44PN2R2MP0L can be used for catalog matching and distributor lookup.
CHOKE COIL 2.2 uH 2.5A 0.049 OHM 20% 70MHz; Inductance:2.2µH; DC Resistance Max:0.049ohm; Self Resonant Frequency:70MHz; DC Current Rating:2.5A; Inductor Case / Package:1515; Product Range:LQH44P_P0 Series; Inductance Tolerance:± 20%RoHS Compliant: Yes
FIXED IND 2.2UH 1.8A 58.8MOHM SM
1.8A 2.2uH ±20% 1515 Power Inductors ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | 490-5326-2-ND | 71-LQH44PN2R2MP0L | 60R2908 | LQH44PN2R2MP0L | LQH44PN2R2MP0L |
| Product Name | Fixed Inductors | 2.2UH 1.8A 58.8MOHM Inductor and Choke | Choke Coil 2.2 Uh 2.5A 0.049 Ohm 20% 70Mhz; Inductance Murata | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | ||
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | Ferrite; Ferrite | ||
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |