Murata Electronics Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) LQH43PH101M26L

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM) -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM) Packaging: Bulk Part Status: Obsolete Type: Header, Male Pins, Shrouded (4 Side) Material - Core: Ceramic Inductance: 350μH Tolerance: ±20% Current Rating (Amps): 690mA Current - Saturation (Isat): 65A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Connectors, Interconnects>AC Power Connectors>Power Entry Modules (PEM)
Packaging: Bulk
Part Status: Obsolete
Type: Header, Male Pins, Shrouded (4 Side)
Material - Core: Ceramic
Inductance: 350μH
Tolerance: ±20%
Current Rating (Amps): 690mA
Current - Saturation (Isat): 65A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors, Interconnects - AC Power Connectors - Power Entry Modules (PEM)
Current Rating 0.7 amps
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
62-Pin Hermetic D-sub Connector - 54673 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Cable Connectors - NCK-FG-A400-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Power Entry Module, Medical, 1A, 250Vac; Connector Type Schurter - 05AC7365 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details