Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 961506-LQH43MN121J01
Termination: SMD/SMT
Length: 4.5 mm
Shielding: Unshielded
Inductance: 120 µH
Mounting: SMD (SMT)
Tolerance: 5 %
Core Material: Ferrite
Self Resonant Frequency: 6.2 MHz
Height: 2.6 mm
Width: 3.2 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 3 Ω
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 150 mA
RoHS: Compliant
Min Operating Temperature: -25 °C
Q Factor: 40
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 961506-LQH43MN121J01L |
| Product Name | OEM Parts - OEM Parts (J - L) - LQH43MN121J01L |