Murata Electronics Inductor and Choke LQH43MN120K01L

Description
Product overview: LQH43MN120K01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120K01L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: LQH43MN120K01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120K01L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Inductor and Choke - 71-LQH43MN120K01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQH43MN120K01L
Inductor and Choke 71-LQH43MN120K01L
Product overview: LQH43MN120K01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120K01L can be used for catalog matching and distributor lookup.

Product overview: LQH43MN120K01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH43MN120K01L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH43MN120K01L - 1070778-LQH43MN120K01L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH43MN120K01L
1070778-LQH43MN120K01L
Fixed Inductors - LQH43MN120K01L 1070778-LQH43MN120K01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070778-LQH43MN120K0 1L Termination: SMD/SMT Length: 4.5 mm Shielding: Unshielded Inductance: 12 µH Mounting: SMD (SMT) Tolerance: 10 % Core Material: Ferrite Self Resonant Frequency: 21 MHz Height: 2.6 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 620 mΩ Case / Package: 1812 Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Max DC Current: 330 mA RoHS: Non-Compliant Min Operating Temperature: -25 °C Q Factor: 35

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070778-LQH43MN120K01L
Termination: SMD/SMT
Length: 4.5 mm
Shielding: Unshielded
Inductance: 12 µH
Mounting: SMD (SMT)
Tolerance: 10 %
Core Material: Ferrite
Self Resonant Frequency: 21 MHz
Height: 2.6 mm
Width: 3.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 620 mΩ
Case / Package: 1812
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Max DC Current: 330 mA
RoHS: Non-Compliant
Min Operating Temperature: -25 °C
Q Factor: 35

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH43MN120K01L 1070778-LQH43MN120K01L
Product Name Inductor and Choke Fixed Inductors - LQH43MN120K01L
Mounting Option SMD (SMT) Surface Mount Technology
Core Material Ferrite Ferrite
Inductance Range 12 microH 12 microH
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-R82M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME2425-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2370 to ? microH
DCR 0.0800 ohms
View Details
2 suppliers