Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1178186-LQH43CN101K0
Termination: SMD/SMT
Length: 4.5 mm
Inductance: 100 µH
Tolerance: 10 %
Self Resonant Frequency: 6.8 MHz
Height: 2.8 mm
Width: 3.2 mm
Categories: Custom Parts
DC Resistance (DCR): 2.2 Ω
Case / Package: 1812
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Max DC Current: 190 mA
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1178186-LQH43CN101K01L |
| Product Name | Custom Parts - Custom Parts (J - M) - LQH43CN101K01L |