Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH3NPZ6R8MGRL

Description
Manufacturer: Murata Electronics Win Source Part Number: 1327931-LQH3NPZ6R8MG RL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 25MHz DC Resistance (DCR): 276mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15966-1,490-1596 6-6,490-15966-2 Base Product Number: LQH3NPZ Current - Saturation (Isat): 720mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 1327931-LQH3NPZ6R8MG RL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 25MHz DC Resistance (DCR): 276mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15966-1,490-1596 6-6,490-15966-2 Base Product Number: LQH3NPZ Current - Saturation (Isat): 720mA RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327931-LQH3NPZ6R8MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327931-LQH3NPZ6R8MGRL
Inductors, Coils, Chokes - Fixed Inductors 1327931-LQH3NPZ6R8MGRL
Manufacturer: Murata Electronics Win Source Part Number: 1327931-LQH3NPZ6R8MG RL Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 6.8 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Mounting: Surface Mount Tolerance: ±20% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 25MHz DC Resistance (DCR): 276mOhm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 105°C Case / Package: 1212 (3030 Metric) ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) Current Rating (Amps): 680 mA Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Other Part Number: 490-15966-1,490-1596 6-6,490-15966-2 Base Product Number: LQH3NPZ Current - Saturation (Isat): 720mA RoHS Status: ROHS3 Compliant

Manufacturer: Murata Electronics
Win Source Part Number: 1327931-LQH3NPZ6R8MGRL
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 6.8 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Mounting: Surface Mount
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 25MHz
DC Resistance (DCR): 276mOhm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 105°C
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
Current Rating (Amps): 680 mA
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Other Part Number: 490-15966-1,490-15966-6,490-15966-2
Base Product Number: LQH3NPZ
Current - Saturation (Isat): 720mA
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
6.8UH 680MA 276MOHM Inductor and Choke - 71-LQH3NPZ6R8MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8UH 680MA 276MOHM Inductor and Choke
71-LQH3NPZ6R8MGRL
6.8UH 680MA 276MOHM Inductor and Choke 71-LQH3NPZ6R8MGRL
FIXED IND 6.8UH 680MA 276MOHM SM Product overview: LQH3NPZ6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 680MA, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 680MA, 276MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ6R8MGRL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 680MA 276MOHM SM Product overview: LQH3NPZ6R8MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8UH, 680MA, 276MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8UH, 680MA, 276MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPZ6R8MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPZ6R8MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPZ6R8MGRL
Fixed Inductors LQH3NPZ6R8MGRL
FIXED IND 6.8UH 680MA 276MOHM SM

FIXED IND 6.8UH 680MA 276MOHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1327931-LQH3NPZ6R8MGRL 71-LQH3NPZ6R8MGRL LQH3NPZ6R8MGRL
Product Name Inductors, Coils, Chokes - Fixed Inductors 6.8UH 680MA 276MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J184JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567663P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0600 ohms
View Details
3.3mH 1.5A 440V Inductor and Choke - 839-DFKF-18-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3300 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers