Murata Power Solutions SMD 47UH 270MA 3.6 OHM Inductor and Choke LQH3NPN470MG0L

Description
FIXED IND 47UH 270MA 3.6 OHM SMD Product overview: LQH3NPN470MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 270MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 270MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN470MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 270MA 3.6 OHM SMD Product overview: LQH3NPN470MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 270MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 270MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN470MG0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 47UH 270MA 3.6 OHM Inductor and Choke - 71-LQH3NPN470MG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 47UH 270MA 3.6 OHM Inductor and Choke
71-LQH3NPN470MG0L
SMD 47UH 270MA 3.6 OHM Inductor and Choke 71-LQH3NPN470MG0L
FIXED IND 47UH 270MA 3.6 OHM SMD Product overview: LQH3NPN470MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 270MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 270MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN470MG0L can be used for catalog matching and distributor lookup.

FIXED IND 47UH 270MA 3.6 OHM SMD Product overview: LQH3NPN470MG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UH, 270MA, 3.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 47UH, 270MA, 3.6 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN470MG0L can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN470MG0L
739407-LQH3NPN470MG0L
Fixed Inductors - LQH3NPN470MG0L 739407-LQH3NPN470MG0L
Manufacturer: Murata Electronics North America Win Source Part Number: 739407-LQH3NPN470MG0 L Series: LQH3 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 270mA Shielding: Shielded Inductance: 47μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 170mA Frequency - Self Resonant: 19MHz Test Frequency: 1MHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 3.6 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): LPO3310-473MXC; LPO3310-473MLB; LPO3310-473MLC; Introduction Date: August 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 739407-LQH3NPN470MG0L
Series: LQH3
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1212 (3030 Metric)
Current Rating: 270mA
Shielding: Shielded
Inductance: 47μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 170mA
Frequency - Self Resonant: 19MHz
Test Frequency: 1MHz
Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Family Name: LQH3NPN_G0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 3.6 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): LPO3310-473MXC; LPO3310-473MLB; LPO3310-473MLC;
Introduction Date: August 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN470MG0L 739407-LQH3NPN470MG0L
Product Name SMD 47UH 270MA 3.6 OHM Inductor and Choke Fixed Inductors - LQH3NPN470MG0L
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Drum Core, Wirewound Standard; Wirewound
Inductance Range 47 microH 47 microH
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627575047C2R2MCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details