Murata Power Solutions Fixed Inductors - LQH3NPN330MM0L LQH3NPN330MM0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204365-LQH3NPN330MM 0L Series: LQH3 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 500mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 370mA Frequency - Self Resonant: 22MHz Test Frequency: 1MHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: LQH3NPN_M0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.02 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): TYS3012330M-10; XFL3010-333MEB; NPIS32LS330MTRF; Introduction Date: August 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1204365-LQH3NPN330MM 0L Series: LQH3 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 500mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 370mA Frequency - Self Resonant: 22MHz Test Frequency: 1MHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: LQH3NPN_M0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.02 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): TYS3012330M-10; XFL3010-333MEB; NPIS32LS330MTRF; Introduction Date: August 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN330MM0L
1204365-LQH3NPN330MM0L
Fixed Inductors - LQH3NPN330MM0L 1204365-LQH3NPN330MM0L
Manufacturer: Murata Electronics North America Win Source Part Number: 1204365-LQH3NPN330MM 0L Series: LQH3 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 500mA Shielding: Shielded Inductance: 33μH Mounting: SMD Tolerance: ±20% Material - Core: Ferrite Current - Saturation: 370mA Frequency - Self Resonant: 22MHz Test Frequency: 1MHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: LQH3NPN_M0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.02 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.059" (1.50mm) Alternative Parts (Cross-Reference): TYS3012330M-10; XFL3010-333MEB; NPIS32LS330MTRF; Introduction Date: August 21, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 1204365-LQH3NPN330MM0L
Series: LQH3
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1212 (3030 Metric)
Current Rating: 500mA
Shielding: Shielded
Inductance: 33μH
Mounting: SMD
Tolerance: ±20%
Material - Core: Ferrite
Current - Saturation: 370mA
Frequency - Self Resonant: 22MHz
Test Frequency: 1MHz
Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Family Name: LQH3NPN_M0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.02 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.059" (1.50mm)
Alternative Parts (Cross-Reference): TYS3012330M-10; XFL3010-333MEB; NPIS32LS330MTRF;
Introduction Date: August 21, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 33UH 500MA 1.02OHM Inductor and Choke - 71-LQH3NPN330MM0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 33UH 500MA 1.02OHM Inductor and Choke
71-LQH3NPN330MM0L
SMD 33UH 500MA 1.02OHM Inductor and Choke 71-LQH3NPN330MM0L
FIXED IND 33UH 500MA 1.02OHM SMD Product overview: LQH3NPN330MM0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 1.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN330MM0L can be used for catalog matching and distributor lookup.

FIXED IND 33UH 500MA 1.02OHM SMD Product overview: LQH3NPN330MM0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33UH, 500MA, 1.02OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 33UH, 500MA, 1.02OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN330MM0L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH3NPN330MM0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN330MM0L
Fixed Inductors LQH3NPN330MM0L
FIXED IND 33UH 500MA 1.02OHM SMD

FIXED IND 33UH 500MA 1.02OHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1204365-LQH3NPN330MM0L 71-LQH3NPN330MM0L LQH3NPN330MM0L
Product Name Fixed Inductors - LQH3NPN330MM0L SMD 33UH 500MA 1.02OHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567615P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0220 microH
DCR 1.2 ohms
View Details
Common Mode Chokes - 486-DKFP-B21B-D615-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details