Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQH3NPN221NG0L

Description
Win Source Part Number: 1070774-LQH3NPN221NG 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 16.8Ohm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): LBC2518T221K; SRR4028-221Y; SRR6028-221Y; SRR5018-221Y; SRF3216-221Y; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-5131-2,490-5131- 1,490-5131-6 Base Product Number: LQH3NPN Product Status: Obsolete Current - Saturation (Isat): 100mA
Request a Quote
Description
Win Source Part Number: 1070774-LQH3NPN221NG 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 16.8Ohm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): LBC2518T221K; SRR4028-221Y; SRR6028-221Y; SRR5018-221Y; SRF3216-221Y; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-5131-2,490-5131- 1,490-5131-6 Base Product Number: LQH3NPN Product Status: Obsolete Current - Saturation (Isat): 100mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1070774-LQH3NPN221NG0L
Inductors, Coils, Chokes - Fixed Inductors 1070774-LQH3NPN221NG0L
Win Source Part Number: 1070774-LQH3NPN221NG 0L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 220 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,500 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Ferrite Frequency - Self Resonant: 8.5MHz Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 16.8Ohm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Alternative Parts (Cross-Reference): LBC2518T221K; SRR4028-221Y; SRR6028-221Y; SRR5018-221Y; SRF3216-221Y; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 130 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Murata Electronics Other Names: 490-5131-2,490-5131- 1,490-5131-6 Base Product Number: LQH3NPN Product Status: Obsolete Current - Saturation (Isat): 100mA

Win Source Part Number: 1070774-LQH3NPN221NG0L
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH3
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,500
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Ferrite
Frequency - Self Resonant: 8.5MHz
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 16.8Ohm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Alternative Parts (Cross-Reference): LBC2518T221K; SRR4028-221Y; SRR6028-221Y; SRR5018-221Y; SRF3216-221Y;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 130 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Murata Electronics
Other Names: 490-5131-2,490-5131-1,490-5131-6
Base Product Number: LQH3NPN
Product Status: Obsolete
Current - Saturation (Isat): 100mA

Buy Now
220UH 130MA 16.8OHM Inductor and Choke - 71-LQH3NPN221NG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220UH 130MA 16.8OHM Inductor and Choke
71-LQH3NPN221NG0L
220UH 130MA 16.8OHM Inductor and Choke 71-LQH3NPN221NG0L
FIXED IND 220UH 130MA 16.8OHM SM Product overview: LQH3NPN221NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 130MA, 16.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 130MA, 16.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN221NG0L can be used for catalog matching and distributor lookup.

FIXED IND 220UH 130MA 16.8OHM SM Product overview: LQH3NPN221NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 130MA, 16.8OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 130MA, 16.8OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN221NG0L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1070774-LQH3NPN221NG0L 71-LQH3NPN221NG0L
Product Name Inductors, Coils, Chokes - Fixed Inductors 220UH 130MA 16.8OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 2-1624113-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0280 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details
Common Mode Chokes - 486-5686-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details