Murata Electronics SMD 220UH 150MA 9 OHM Inductor and Choke LQH3NPN221MGRL

Description
FIXED IND 220UH 150MA 9 OHM SMD Product overview: LQH3NPN221MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 150MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN221MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 220UH 150MA 9 OHM SMD Product overview: LQH3NPN221MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 150MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN221MGRL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 220UH 150MA 9 OHM Inductor and Choke - 71-LQH3NPN221MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 220UH 150MA 9 OHM Inductor and Choke
71-LQH3NPN221MGRL
SMD 220UH 150MA 9 OHM Inductor and Choke 71-LQH3NPN221MGRL
FIXED IND 220UH 150MA 9 OHM SMD Product overview: LQH3NPN221MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 150MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN221MGRL can be used for catalog matching and distributor lookup.

FIXED IND 220UH 150MA 9 OHM SMD Product overview: LQH3NPN221MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220UH, 150MA, 9 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 220UH, 150MA, 9 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN221MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1350542-LQH3NPN221MGRL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1350542-LQH3NPN221MGRL
Inductors, Coils, Chokes - Fixed Inductors 1350542-LQH3NPN221MGRL
Win Source Part Number: 1350542-LQH3NPN221MG RL Category: Inductors, Coils, Chokes - Fixed Inductors Series: LQH3 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm) Inductance: 220 µH Height - Seated (Max): 0.039" (1.00mm) Standard Package: 3,000 Tolerance: ±20% Material - Core: Ferrite Frequency - Self Resonant: 2MHz Mounting Type: Surface Mount Package / Case: 1212 (3030 Metric) DC Resistance (DCR): 9Ohm Max Supplier Device Package: 1212 (3030 Metric) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 150 mA Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Murata Electronics Base Product Number: LQH3NPN Product Status: Last Time Buy Current - Saturation (Isat): 120mA

Win Source Part Number: 1350542-LQH3NPN221MGRL
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: LQH3
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Inductance: 220 µH
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 3,000
Tolerance: ±20%
Material - Core: Ferrite
Frequency - Self Resonant: 2MHz
Mounting Type: Surface Mount
Package / Case: 1212 (3030 Metric)
DC Resistance (DCR): 9Ohm Max
Supplier Device Package: 1212 (3030 Metric)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 150 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQH3NPN
Product Status: Last Time Buy
Current - Saturation (Isat): 120mA

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN221MGRL 1350542-LQH3NPN221MGRL
Product Name SMD 220UH 150MA 9 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound
Core Material Ferrite Ferrite
Inductance Range 220 microH 220 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731ETP12NJ - 1067435-KL731ETP12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0120 microH
View Details
Power Inductors - ECS-MPI4040R4-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2153JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details