Murata Electronics Fixed Inductors - LQH3NPN220MGRL LQH3NPN220MGRL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923776-LQH3NPN220MGR L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded Wirewound Inductor 450 mA 636mOhm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPN Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 923776-LQH3NPN220MGR L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded Wirewound Inductor 450 mA 636mOhm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPN Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN220MGRL
923776-LQH3NPN220MGRL
Fixed Inductors - LQH3NPN220MGRL 923776-LQH3NPN220MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 923776-LQH3NPN220MGR L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: 22 µH Shielded Wirewound Inductor 450 mA 636mOhm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPN Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000

Manufacturer: Murata Electronics North America
Win Source Part Number: 923776-LQH3NPN220MGRL
Series: LQH3
Operating Temperature Range: -40°C ~ 105°C
Features: 22 µH Shielded Wirewound Inductor 450 mA 636mOhm Max 1212 (3030 Metric)
Package: 1212 (3030 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH3NPN
Categories: Inductors
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 22UH 450MA 636MOHM Inductor and Choke - 71-LQH3NPN220MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22UH 450MA 636MOHM Inductor and Choke
71-LQH3NPN220MGRL
SMD 22UH 450MA 636MOHM Inductor and Choke 71-LQH3NPN220MGRL
FIXED IND 22UH 450MA 636MOHM SMD Product overview: LQH3NPN220MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 636MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 636MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN220MGRL can be used for catalog matching and distributor lookup.

FIXED IND 22UH 450MA 636MOHM SMD Product overview: LQH3NPN220MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 450MA, 636MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 450MA, 636MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN220MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN220MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN220MGRL
Fixed Inductors LQH3NPN220MGRL
FIXED IND 22UH 450MA 636MOHM SMD

FIXED IND 22UH 450MA 636MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 923776-LQH3NPN220MGRL 71-LQH3NPN220MGRL LQH3NPN220MGRL
Product Name Fixed Inductors - LQH3NPN220MGRL SMD 22UH 450MA 636MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 22 microH 22 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-8N0 0402DC-8N0XJRW , 0402DC-8N0XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-103R3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.3 microH
DCR 0.0900 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-B22B-04D7-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details