Manufacturer: Murata Electronics North America
Win Source Part Number: 923775-LQH3NPN1R0NM0
Series: LQH3
Operating Temperature Range: -40°C ~ 85°C
Features: 1 µH Shielded Wirewound Inductor 2.05 A 52.8mOhm Max 1212 (3030 Metric)
Package: Reel - TR
Package: 1212 (3030 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LQH3NPN
Categories: Inductors
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 490-11683-6, LQH3NPN1R0NM0L-ND, 490-11683-1, 490-11683-2
FIXED IND 1UH 2.05A 52.8MOHM SMD Product overview: LQH3NPN1R0NM0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.05A, 52.8MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.05A, 52.8MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN1R0NM0L can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 923775-LQH3NPN1R0NM0L | 71-LQH3NPN1R0NM0L |
| Product Name | Fixed Inductors - LQH3NPN1R0NM0L | SMD 1UH 2.05A 52.8MOHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Drum Core, Wirewound |
| Inductance Range | 1 microH |