Murata Electronics Fixed Inductors - LQH3NPN1R0MGRL LQH3NPN1R0MGRL

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878080-LQH3NPN1R0MGR L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded Wirewound Inductor 1.24 A 74.4mOhm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPN Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 878080-LQH3NPN1R0MGR L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded Wirewound Inductor 1.24 A 74.4mOhm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPN Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN1R0MGRL
878080-LQH3NPN1R0MGRL
Fixed Inductors - LQH3NPN1R0MGRL 878080-LQH3NPN1R0MGRL
Manufacturer: Murata Electronics North America Win Source Part Number: 878080-LQH3NPN1R0MGR L Series: LQH3 Operating Temperature Range: -40°C ~ 105°C Features: 1 µH Shielded Wirewound Inductor 1.24 A 74.4mOhm Max 1212 (3030 Metric) Package: 1212 (3030 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQH3NPN Categories: Inductors Case / Package: 1212 (3030 Metric) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 24 Weeks HTSUS: 8504.50.4000

Manufacturer: Murata Electronics North America
Win Source Part Number: 878080-LQH3NPN1R0MGRL
Series: LQH3
Operating Temperature Range: -40°C ~ 105°C
Features: 1 µH Shielded Wirewound Inductor 1.24 A 74.4mOhm Max 1212 (3030 Metric)
Package: 1212 (3030 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQH3NPN
Categories: Inductors
Case / Package: 1212 (3030 Metric)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 24 Weeks
HTSUS: 8504.50.4000

Buy Now Datasheet
SMD 1UH 1.24A 74.4MOHM Inductor and Choke - 71-LQH3NPN1R0MGRL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 1.24A 74.4MOHM Inductor and Choke
71-LQH3NPN1R0MGRL
SMD 1UH 1.24A 74.4MOHM Inductor and Choke 71-LQH3NPN1R0MGRL
FIXED IND 1UH 1.24A 74.4MOHM SMD Product overview: LQH3NPN1R0MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.24A, 74.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.24A, 74.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN1R0MGRL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 1.24A 74.4MOHM SMD Product overview: LQH3NPN1R0MGRL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 1.24A, 74.4MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 1.24A, 74.4MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN1R0MGRL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQH3NPN1R0MGRL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN1R0MGRL
Fixed Inductors LQH3NPN1R0MGRL
FIXED IND 1UH 1.24A 74.4MOHM SMD

FIXED IND 1UH 1.24A 74.4MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 878080-LQH3NPN1R0MGRL 71-LQH3NPN1R0MGRL LQH3NPN1R0MGRL
Product Name Fixed Inductors - LQH3NPN1R0MGRL SMD 1UH 1.24A 74.4MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Ferrite
Inductance Range 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TE10NK - 1067834-KQ1008TE10NK - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.0100 microH
Inductance Tolerance 10 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
026011C (0703) Ceramic Chip Inductors - 026011C-6N2 026011C-6N2XJRW , 026011C-6N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details