FIXED IND 150UH 145MA 11 OHM SMD / Inductor Power Chip Shielded Wirewound 150uH 30% 1MHz Ferrite 0.145A 13.2Ohm DCR 1212 T/R Product overview: LQH3NPN151NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 150UH, 145MA, 11 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 150UH, 145MA, 11 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN151NG0L can be used for catalog matching and distributor lookup.
Manufacturer: Murata Electronics North America
Win Source Part Number: 780045-LQH3NPN151NG0
Series: LQH3
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1212 (3030 Metric)
Current Rating: 145mA
Shielding: Shielded
Inductance: 150μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 110mA
Frequency - Self Resonant: 10MHz
Test Frequency: 1MHz
Family Name: LQH3NPN_G0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 13.2 Ohm Max
Dimension: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): SP1210-154J; SP1210R-154G; SP1210-154H; SP1210R-154J;
Introduction Date: August 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQH3NPN151NG0L | 780045-LQH3NPN151NG0L |
| Product Name | SMD 150UH 145MA 11 OHM Inductor and Choke | Fixed Inductors - LQH3NPN151NG0L |
| Mounting Option | SMD | Surface Mount Technology |
| Technology | Wirewound | Standard; Wirewound |
| Inductance Range | 150 microH | 150 microH |
| Inductance Tolerance | 30 (+/- %) | |
| Packing Method | Reel package | Tape Reel; Reel package |