Murata Power Solutions Fixed Inductors - LQH3NPN150NG0L LQH3NPN150NG0L

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 732059-LQH3NPN150NG0 L Series: LQH3 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 475mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 370mA Frequency - Self Resonant: 35MHz Test Frequency: 1MHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): CDRH2D09CNP-150NC; LPO3010-153MLC; ASPI-0312S-150M-T3; Introduction Date: August 27, 2007 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 732059-LQH3NPN150NG0 L Series: LQH3 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 475mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 370mA Frequency - Self Resonant: 35MHz Test Frequency: 1MHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): CDRH2D09CNP-150NC; LPO3010-153MLC; ASPI-0312S-150M-T3; Introduction Date: August 27, 2007 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQH3NPN150NG0L
732059-LQH3NPN150NG0L
Fixed Inductors - LQH3NPN150NG0L 732059-LQH3NPN150NG0L
Manufacturer: Murata Electronics North America Win Source Part Number: 732059-LQH3NPN150NG0 L Series: LQH3 Packaging: Reel - TR Type: Wirewound Operating Temperature Range: -40°C ~ 85°C Package: 1212 (3030 Metric) Current Rating: 475mA Shielding: Shielded Inductance: 15μH Mounting: SMD Tolerance: ±30% Material - Core: Ferrite Current - Saturation: 370mA Frequency - Self Resonant: 35MHz Test Frequency: 1MHz Size: 0.118" L x 0.118" W (3.00mm x 3.00mm) Family Name: LQH3NPN_G0 Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.1 Ohm Max Manufacturer Homepage: www.murata.com Manufacturer Package: 1212 (3030 Metric) Height - Seated (Maximum): 0.039" (1.00mm) Alternative Parts (Cross-Reference): CDRH2D09CNP-150NC; LPO3010-153MLC; ASPI-0312S-150M-T3; Introduction Date: August 27, 2007 ECCN: EAR99 Estimated EOL Date: End of life (Obsolete) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 732059-LQH3NPN150NG0L
Series: LQH3
Packaging: Reel - TR
Type: Wirewound
Operating Temperature Range: -40°C ~ 85°C
Package: 1212 (3030 Metric)
Current Rating: 475mA
Shielding: Shielded
Inductance: 15μH
Mounting: SMD
Tolerance: ±30%
Material - Core: Ferrite
Current - Saturation: 370mA
Frequency - Self Resonant: 35MHz
Test Frequency: 1MHz
Size: 0.118" L x 0.118" W (3.00mm x 3.00mm)
Family Name: LQH3NPN_G0
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.1 Ohm Max
Manufacturer Homepage: www.murata.com
Manufacturer Package: 1212 (3030 Metric)
Height - Seated (Maximum): 0.039" (1.00mm)
Alternative Parts (Cross-Reference): CDRH2D09CNP-150NC; LPO3010-153MLC; ASPI-0312S-150M-T3;
Introduction Date: August 27, 2007
ECCN: EAR99
Estimated EOL Date: End of life (Obsolete)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
SMD 15UH 475MA 1.1 OHM Inductor and Choke - 71-LQH3NPN150NG0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 15UH 475MA 1.1 OHM Inductor and Choke
71-LQH3NPN150NG0L
SMD 15UH 475MA 1.1 OHM Inductor and Choke 71-LQH3NPN150NG0L
FIXED IND 15UH 475MA 1.1 OHM SMD Product overview: LQH3NPN150NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 475MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 475MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN150NG0L can be used for catalog matching and distributor lookup.

FIXED IND 15UH 475MA 1.1 OHM SMD Product overview: LQH3NPN150NG0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15UH, 475MA, 1.1 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 15UH, 475MA, 1.1 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN150NG0L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 732059-LQH3NPN150NG0L 71-LQH3NPN150NG0L
Product Name Fixed Inductors - LQH3NPN150NG0L SMD 15UH 475MA 1.1 OHM Inductor and Choke
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-2N5 0201DS-2N5XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1621442 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details