Murata Power Solutions SMD 10UH 870MA 312MOHM Inductor and Choke LQH3NPN100NM0L

Description
FIXED IND 10UH 870MA 312MOHM SMD Product overview: LQH3NPN100NM0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 312MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN100NM0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 10UH 870MA 312MOHM SMD Product overview: LQH3NPN100NM0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 312MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN100NM0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 10UH 870MA 312MOHM Inductor and Choke - 71-LQH3NPN100NM0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 10UH 870MA 312MOHM Inductor and Choke
71-LQH3NPN100NM0L
SMD 10UH 870MA 312MOHM Inductor and Choke 71-LQH3NPN100NM0L
FIXED IND 10UH 870MA 312MOHM SMD Product overview: LQH3NPN100NM0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 312MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN100NM0L can be used for catalog matching and distributor lookup.

FIXED IND 10UH 870MA 312MOHM SMD Product overview: LQH3NPN100NM0L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 870MA, 312MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 870MA, 312MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3NPN100NM0L can be used for catalog matching and distributor lookup.

Supplier's Site
Fixed Inductors - LQH3NPN100NM0L - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH3NPN100NM0L
Fixed Inductors LQH3NPN100NM0L
FIXED IND 10UH 870MA 312MOHM SMD

FIXED IND 10UH 870MA 312MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH3NPN100NM0L LQH3NPN100NM0L
Product Name SMD 10UH 870MA 312MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Inductance Range 10 microH 10 microH
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-18N 0402DC-18NXJRW , 0402DC-18NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX1005 - 102K Series SMD Power Shielded Inductors - AX1005-102K - Triad Magnetics
Specs
Technology Standard
DCR 0.0032 ohms
Rated DC Current 220 milliamps
View Details
2 suppliers
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details