Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070770-LQH3KSN681N2
Termination: SMD/SMT
Length: 3.3 mm
Inductance: 680 µH
Tolerance: 30 %
Self Resonant Frequency: 2.6 MHz
Height: 2.1 mm
Width: 3.3 mm
Categories: OEM Parts(J-L)
DC Resistance (DCR): 9.1 Ω
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Max DC Current: 40 mA
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1070770-LQH3KSN681N21L |
| Product Name | OEM Parts - OEM Parts (J - L) - LQH3KSN681N21L |