Murata Electronics Fixed Inductors - LQH3ERN3R3G01L LQH3ERN3R3G01L

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165941-LQH3ERN3R3G0 1L Termination: SMD/SMT Length: 3.5 mm Shielding: Shielded Inductance: 3.3 µH Tolerance: 2 % Core Material: Ferrite Self Resonant Frequency: 50 MHz Height: 1.8 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 559 mΩ Case / Package: 1412 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Min Operating Temperature: -25 °C Q Factor: 60 Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165941-LQH3ERN3R3G0 1L Termination: SMD/SMT Length: 3.5 mm Shielding: Shielded Inductance: 3.3 µH Tolerance: 2 % Core Material: Ferrite Self Resonant Frequency: 50 MHz Height: 1.8 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 559 mΩ Case / Package: 1412 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Min Operating Temperature: -25 °C Q Factor: 60 Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQH3ERN3R3G01L - 1165941-LQH3ERN3R3G01L - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQH3ERN3R3G01L
1165941-LQH3ERN3R3G01L
Fixed Inductors - LQH3ERN3R3G01L 1165941-LQH3ERN3R3G01L
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165941-LQH3ERN3R3G0 1L Termination: SMD/SMT Length: 3.5 mm Shielding: Shielded Inductance: 3.3 µH Tolerance: 2 % Core Material: Ferrite Self Resonant Frequency: 50 MHz Height: 1.8 mm Width: 3.2 mm Categories: Fixed Inductors DC Resistance (DCR): 559 mΩ Case / Package: 1412 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Max DC Current: 50 mA RoHS: Compliant Min Operating Temperature: -25 °C Q Factor: 60 Max Operating Temperature: 85 °C

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165941-LQH3ERN3R3G01L
Termination: SMD/SMT
Length: 3.5 mm
Shielding: Shielded
Inductance: 3.3 µH
Tolerance: 2 %
Core Material: Ferrite
Self Resonant Frequency: 50 MHz
Height: 1.8 mm
Width: 3.2 mm
Categories: Fixed Inductors
DC Resistance (DCR): 559 mΩ
Case / Package: 1412
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Max DC Current: 50 mA
RoHS: Compliant
Min Operating Temperature: -25 °C
Q Factor: 60
Max Operating Temperature: 85 °C

Buy Now
Inductor and Choke - 71-LQH3ERN3R3G01L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Inductor and Choke
71-LQH3ERN3R3G01L
Inductor and Choke 71-LQH3ERN3R3G01L
Product overview: LQH3ERN3R3G01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3ERN3R3G01L can be used for catalog matching and distributor lookup.

Product overview: LQH3ERN3R3G01L from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH3ERN3R3G01L can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1165941-LQH3ERN3R3G01L 71-LQH3ERN3R3G01L
Product Name Fixed Inductors - LQH3ERN3R3G01L Inductor and Choke
Technology Standard
Core Material Ferrite Ferrite
Configuration Fixed
Inductance Range 3.3 microH 3.3 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers