Murata Electronics SMD 6.8UH 1.1A 264MOHM Inductor and Choke LQH32PH6R8NNCL

Description
FIXED IND 6.8UH 1.1A 264MOHM SMD Product overview: LQH32PH6R8NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.1A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.1A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH6R8NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8UH 1.1A 264MOHM SMD Product overview: LQH32PH6R8NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.1A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.1A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH6R8NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 6.8UH 1.1A 264MOHM Inductor and Choke - 71-LQH32PH6R8NNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 6.8UH 1.1A 264MOHM Inductor and Choke
71-LQH32PH6R8NNCL
SMD 6.8UH 1.1A 264MOHM Inductor and Choke 71-LQH32PH6R8NNCL
FIXED IND 6.8UH 1.1A 264MOHM SMD Product overview: LQH32PH6R8NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.1A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.1A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH6R8NNCL can be used for catalog matching and distributor lookup.

FIXED IND 6.8UH 1.1A 264MOHM SMD Product overview: LQH32PH6R8NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.8UH, 1.1A, 264MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6.8UH, 1.1A, 264MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH6R8NNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-LQH32PH6R8NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.1A 264mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.1A 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH6R8NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.1A 264mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.1A 264mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH6R8NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
6.8µH Shielded Wirewound Inductor 1.1A 264mOhm Max Nonstandard

6.8µH Shielded Wirewound Inductor 1.1A 264mOhm Max Nonstandard

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370243-LQH32PH6R8NNCL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370243-LQH32PH6R8NNCL
Inductors, Coils, Chokes - Fixed Inductors 1370243-LQH32PH6R8NNCL
Win Source Part Number: 1370243-LQH32PH6R8NN CL Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Drum Core, Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQH32 Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Supplier Device Package: 1210 (3225 Metric) Base Product Number: LQH32PH Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±30% Ratings: AEC-Q200 Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Max): 0.067" (1.70mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Ferrite Inductance: 6.8 µH Current Rating (Amps): 1.1 A Current - Saturation (Isat): 1.3A Shielding: Shielded DC Resistance (DCR): 264mOhm Max Frequency - Self Resonant: 40MHz Inductance Frequency - Test: 1 MHz

Win Source Part Number: 1370243-LQH32PH6R8NNCL
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Drum Core, Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQH32
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Supplier Device Package: 1210 (3225 Metric)
Base Product Number: LQH32PH
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±30%
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Max): 0.067" (1.70mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ferrite
Inductance: 6.8 µH
Current Rating (Amps): 1.1 A
Current - Saturation (Isat): 1.3A
Shielding: Shielded
DC Resistance (DCR): 264mOhm Max
Frequency - Self Resonant: 40MHz
Inductance Frequency - Test: 1 MHz

Buy Now Datasheet
Fixed Inductors - LQH32PH6R8NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PH6R8NNCL
Fixed Inductors LQH32PH6R8NNCL
FIXED IND 6.8UH 1.1A 264MOHM SMD

FIXED IND 6.8UH 1.1A 264MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PH6R8NNCL 490-LQH32PH6R8NNCLCT-ND 1370243-LQH32PH6R8NNCL LQH32PH6R8NNCL
Product Name SMD 6.8UH 1.1A 264MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite Ferrite; Ferrite
Inductance Range 6.8 microH 6.8 microH 6.8 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469830 - RS Components, Ltd.
Specs
Inductance Range 100 microH
Rated DC Current 670 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 486-DKFP-B21B-1K6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details