Murata Electronics Fixed Inductors LQH32PH4R7NNCL

Description
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PH4R7NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH4R7NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH4R7NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1.2A 186mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PH4R7NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PH4R7NNCL
Fixed Inductors LQH32PH4R7NNCL
FIXED IND 4.7UH 1.2A 186MOHM SMD

FIXED IND 4.7UH 1.2A 186MOHM SMD

Supplier's Site Datasheet
Inductor, 4.7Uh, Semishielded, 1.2A Rohs Compliant Murata - 76AH5473 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 4.7Uh, Semishielded, 1.2A Rohs Compliant Murata
76AH5473
Inductor, 4.7Uh, Semishielded, 1.2A Rohs Compliant Murata 76AH5473
INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

INDUCTOR, 4.7UH, SEMISHIELDED, 1.2A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PH4R7NNCLDKR-ND LQH32PH4R7NNCL 76AH5473
Product Name Fixed Inductors Fixed Inductors Inductor, 4.7Uh, Semishielded, 1.2A Rohs Compliant Murata
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-20681 - Triad Magnetics
Specs
Technology Standard
Inductance Range 680 microH
DCR 3.5 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-E21E-0133-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 1234270 - RS Components, Ltd.
Specs
Application Common Mode Choke
Inductance Range 1000 microH
Rated DC Current 2000 milliamps
View Details