Murata Electronics Fixed Inductors LQH32PH2R2NNCL

Description
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PH2R2NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH2R2NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH2R2NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.85A 76.8mOhm Max Nonstandard

Buy Now Datasheet
2.2UH 1.85A 76.8 MOHM Inductor and Choke - 71-LQH32PH2R2NNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.85A 76.8 MOHM Inductor and Choke
71-LQH32PH2R2NNCL
2.2UH 1.85A 76.8 MOHM Inductor and Choke 71-LQH32PH2R2NNCL
FIXED IND 2.2UH 1.85A 76.8 MOHM Product overview: LQH32PH2R2NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.85A, 76.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.85A, 76.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH2R2NNCL can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.85A 76.8 MOHM Product overview: LQH32PH2R2NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.85A, 76.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.85A, 76.8 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH2R2NNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1160729-LQH32PH2R2NNCL
Inductors, Coils, Chokes - Fixed Inductors 1160729-LQH32PH2R2NNCL
Win Source Part Number: 1160729-LQH32PH2R2NN CL Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH32 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.067" (1.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 70MHz Package / Case: Nonstandard DC Resistance (DCR): 76.8mOhm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.85 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-16006-6,490-1600 6-1,490-16006-2 Base Product Number: LQH32PH Current - Saturation (Isat): 2A

Win Source Part Number: 1160729-LQH32PH2R2NNCL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH32
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 70MHz
Package / Case: Nonstandard
DC Resistance (DCR): 76.8mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.85 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16006-6,490-16006-1,490-16006-2
Base Product Number: LQH32PH
Current - Saturation (Isat): 2A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PH2R2NNCLDKR-ND 71-LQH32PH2R2NNCL 1160729-LQH32PH2R2NNCL
Product Name Fixed Inductors 2.2UH 1.85A 76.8 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound Ferrite Ferrite
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469842 - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details