Murata Electronics Fixed Inductors LQH32PH1R5NNCL

Description
1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PH1R5NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH1R5NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH1R5NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

1.5µH Shielded Wirewound Inductor 2.1A 63.6mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQH32PH1R5NNCLTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3154-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 0.6400 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R82M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details