Murata Electronics SMD 1UH 2.5A 43.2MOHM Inductor and Choke LQH32PH1R0NNCL

Description
FIXED IND 1UH 2.5A 43.2MOHM SMD Product overview: LQH32PH1R0NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH1R0NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 2.5A 43.2MOHM SMD Product overview: LQH32PH1R0NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH1R0NNCL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 2.5A 43.2MOHM Inductor and Choke - 71-LQH32PH1R0NNCL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 2.5A 43.2MOHM Inductor and Choke
71-LQH32PH1R0NNCL
SMD 1UH 2.5A 43.2MOHM Inductor and Choke 71-LQH32PH1R0NNCL
FIXED IND 1UH 2.5A 43.2MOHM SMD Product overview: LQH32PH1R0NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH1R0NNCL can be used for catalog matching and distributor lookup.

FIXED IND 1UH 2.5A 43.2MOHM SMD Product overview: LQH32PH1R0NNCL from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 2.5A, 43.2MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 2.5A, 43.2MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQH32PH1R0NNCL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
985703-LQH32PH1R0NNCL
Inductors, Coils, Chokes - Fixed Inductors 985703-LQH32PH1R0NNCL
Win Source Part Number: 985703-LQH32PH1R0NNC L Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQH32 Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 1 µH Height - Seated (Max): 0.067" (1.70mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 100MHz Package / Case: Nonstandard DC Resistance (DCR): 43.2mOhm Max Supplier Device Package: 1210 (3225 Metric) Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.5 A Inductance Frequency - Test: 1 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-16001-1,490-1600 1-2,490-16001-6 Base Product Number: LQH32PH Current - Saturation (Isat): 3A

Win Source Part Number: 985703-LQH32PH1R0NNCL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQH32
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.067" (1.70mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 100MHz
Package / Case: Nonstandard
DC Resistance (DCR): 43.2mOhm Max
Supplier Device Package: 1210 (3225 Metric)
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.5 A
Inductance Frequency - Test: 1 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-16001-1,490-16001-2,490-16001-6
Base Product Number: LQH32PH
Current - Saturation (Isat): 3A

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH1R0NNCLTR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH1R0NNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH1R0NNCLCT-ND - DigiKey
Thief River Falls, MN, United States
1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard

1µH Shielded Wirewound Inductor 2.5A 43.2mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PH1R0NNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PH1R0NNCL
Fixed Inductors LQH32PH1R0NNCL
FIXED IND 1UH 2.5A 43.2MOHM SMD

FIXED IND 1UH 2.5A 43.2MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQH32PH1R0NNCL 985703-LQH32PH1R0NNCL 490-LQH32PH1R0NNCLTR-ND LQH32PH1R0NNCL
Product Name SMD 1UH 2.5A 43.2MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Inductance Range 1 microH 1 microH 1 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 22 microH
Q Factor 55
View Details
Common Mode Chokes - 486-DKFP-D21D-D839-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ1008TE2R2J - 1067836-KQ1008TE2R2J - Win Source Electronics
Specs
Configuration Fixed
View Details