1µH Shielded Wirewound Inductor 2.05A 54mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.05A 54mOhm Max Nonstandard
1µH Shielded Wirewound Inductor 2.05A 54mOhm Max Nonstandard
FIXED IND 1UH 2.05A 54 MOHM SMD
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-16000-2-ND | LQH32PH1R0NN0L |
| Product Name | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite; Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 30 (+/- %) | 30 (+/- %) |