Murata Electronics Fixed Inductors LQH32PH150MNCL

Description
15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard
Request a Quote Datasheet
Description
15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQH32PH150MNCLTR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH150MNCLDKR-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 490-LQH32PH150MNCLCT-ND - DigiKey
Thief River Falls, MN, United States
15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard

15µH Shielded Wirewound Inductor 700mA 570mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - LQH32PH150MNCL - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQH32PH150MNCL
Fixed Inductors LQH32PH150MNCL
FIXED IND 15UH 700MA 570MOHM SMD

FIXED IND 15UH 700MA 570MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQH32PH150MNCLTR-ND LQH32PH150MNCL
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1911226P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 420 ohms
Rated DC Current 20 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-3-108-437-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details